INDUCTOR POWER 1.8UH 6.5A SMD 1.8¦H 6.5A 3.2A - Ferrite Core ¦15% Unshielded 21 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
1.8µH Unshielded Inductor 6.5A 21mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825RE1R8L | IHSM4825RE1R8L-ND |
| Product Name | INDUCTOR POWER 1.8UH 6.5A SMD 1.8¦H 6.5A 3.2A - Ferrite Core ¦15% Unshielded 21 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1.8 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0210 ohms | 0.0210 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |