INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825RE120L | IHSM4825RE120L-ND |
| Product Name | INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 12 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0790 ohms | 0.0790 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |