Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max IHSM3825RE100L

Description
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - IHSM3825RE100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max
IHSM3825RE100L
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max IHSM3825RE100L
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM3825RE100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE100L-ND
Fixed Inductors IHSM3825RE100L-ND
10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard

10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825RE100L IHSM3825RE100L-ND
Product Name INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1260 ohms 0.1260 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details