Vishay Intertechnology, Inc. Fixed Inductors IHSM3825ER221L

Description
220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1061-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1061-2-ND
Fixed Inductors 541-1061-2-ND
220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard

220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH .34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max - IHSM3825ER221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH .34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max
IHSM3825ER221L
INDUCTOR POWER 220UH .34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max IHSM3825ER221L
INDUCTOR POWER 220UH .34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

INDUCTOR POWER 220UH .34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1061-2-ND IHSM3825ER221L
Product Name Fixed Inductors INDUCTOR POWER 220UH .34A SMD 220¦H 340mA 280mA - Ferrite Core ¦15% Unshielded 3.65 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details