INDUCTOR POWER 680UH .18A SMD 680¦H 180mA 150mA - Ferrite Core ¦15% Unshielded 10.2 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
680µH Unshielded Inductor 180mA 10.2Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825ER681L | IHSM3825ER681L-ND |
| Product Name | INDUCTOR POWER 680UH .18A SMD 680¦H 180mA 150mA - Ferrite Core ¦15% Unshielded 10.2 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 680 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 180 milliamps | 150 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |