INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825RE100K | IHSM4825RE100K-ND |
| Product Name | INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦10% Unshielded 71 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 10 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.0710 ohms | 0.0710 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |