Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER390L

Description
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER390L-ND
Fixed Inductors IHSM4825ER390L-ND
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard

39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - IHSM4825ER390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max
IHSM4825ER390L
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max IHSM4825ER390L
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825ER390L-ND IHSM4825ER390L
Product Name Fixed Inductors INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details