Vishay Intertechnology, Inc. INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max IHSM5832RF122L

Description
INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max - IHSM5832RF122L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max
IHSM5832RF122L
INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max IHSM5832RF122L
INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF122L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF122L-ND
Fixed Inductors IHSM5832RF122L-ND
1.2mH Unshielded Inductor 320mA 5.51Ohm Max Nonstandard

1.2mH Unshielded Inductor 320mA 5.51Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF122L IHSM5832RF122L-ND
Product Name INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1200 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 320 milliamps 190 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details