Vishay Intertechnology, Inc. INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max IHSM3825EB120L

Description
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - IHSM3825EB120L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max
IHSM3825EB120L
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max IHSM3825EB120L
INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825EB120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB120L-ND
Fixed Inductors IHSM3825EB120L-ND
12µH Unshielded Inductor 1.5A 170mOhm Max Nonstandard

12µH Unshielded Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825EB120L IHSM3825EB120L-ND
Product Name INDUCTOR POWER 12UH 1.5A SMD 12¦H 1.5A 1.26A - Ferrite Core ¦15% Unshielded 170 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1700 ohms 0.1700 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N3 0402DC-4N3XJRW , 0402DC-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details