Vishay Intertechnology, Inc. INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max IHSM3825ER470L

Description
INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - IHSM3825ER470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max
IHSM3825ER470L
INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max IHSM3825ER470L
INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1059-1-ND
Fixed Inductors 541-1059-1-ND
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1059-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1059-6-ND
Fixed Inductors 541-1059-6-ND
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1059-2-ND
Fixed Inductors 541-1059-2-ND
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER470L 541-1059-1-ND
Product Name INDUCTOR POWER 47UH .74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.6460 ohms 0.6460 ohms
Rated DC Current 740 milliamps 680 milliamps
Unlock Full Specs
to access all available technical data