INDUCTOR POWER 33UH .92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
33µH Unshielded Inductor 920mA 440mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825ER330L | 541-1058-2-ND |
| Product Name | INDUCTOR POWER 33UH .92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 33 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.4400 ohms | 0.4400 ohms |
| Rated DC Current | 920 milliamps | 750 milliamps |