Vishay Intertechnology, Inc. INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max IHSM4825PJ560L

Description
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - IHSM4825PJ560L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max
IHSM4825PJ560L
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max IHSM4825PJ560L
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ560L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ560L-ND
Fixed Inductors IHSM4825PJ560L-ND
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ560L IHSM4825PJ560L-ND
Product Name INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3970 ohms 0.3970 ohms
Rated DC Current 950 milliamps 680 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details