Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER471L

Description
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1554-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1554-2-ND
Fixed Inductors 541-1554-2-ND
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1554-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1554-6-ND
Fixed Inductors 541-1554-6-ND
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1554-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1554-1-ND
Fixed Inductors 541-1554-1-ND
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH .32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - IHSM4825ER471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH .32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max
IHSM4825ER471L
INDUCTOR POWER 470UH .32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max IHSM4825ER471L
INDUCTOR POWER 470UH .32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH .32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1554-2-ND IHSM4825ER471L
Product Name Fixed Inductors INDUCTOR POWER 470UH .32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers