Vishay Precision Group Fixed Inductors IHSM4825PJ470L

Description
47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ470L-ND
Fixed Inductors IHSM4825PJ470L-ND
47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard

47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - IHSM4825PJ470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max
IHSM4825PJ470L
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM4825PJ470L
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
High Current Inductor, 47 Uh, 1.07A, 15%; Body Material Vishay - 45C2630 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 47 Uh, 1.07A, 15%; Body Material Vishay
45C2630
High Current Inductor, 47 Uh, 1.07A, 15%; Body Material Vishay 45C2630
HIGH CURRENT INDUCTOR, 47 uH, 1.07A, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:1.07A; DC Current Rating:1.07A; DC Resistance Max:0.362ohm; Ferrite Case Style:SMD; Inductance:47µH; Inductance Tolerance:± 15% RoHS Compliant: No

HIGH CURRENT INDUCTOR, 47 uH, 1.07A, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:1.07A; DC Current Rating:1.07A; DC Resistance Max:0.362ohm; Ferrite Case Style:SMD; Inductance:47µH; Inductance Tolerance:± 15% RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ470L-ND IHSM4825PJ470L 45C2630
Product Name Fixed Inductors INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max High Current Inductor, 47 Uh, 1.07A, 15%; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details