1.5µH Unshielded Inductor 8.7A 12mOhm Max Nonstandard
INDUCTOR POWER 1.5UH 8.7A SMD 1.5¦H 8.7A 5A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHSM5832ER1R5L-ND | IHSM5832ER1R5L |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.5UH 8.7A SMD 1.5¦H 8.7A 5A - Ferrite Core ¦15% Unshielded 12 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |