Vishay Intertechnology, Inc. INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM3825ER1R5L

Description
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM3825ER1R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM3825ER1R5L
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM3825ER1R5L
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM3825ER1R5L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825ER1R5L-ND
Fixed Inductors IHSM3825ER1R5L-ND
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard

1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER1R5L IHSM3825ER1R5L-ND
Product Name INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0170 ohms 0.0170 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers