Vishay Precision Group Fixed Inductors IHSM4825EB4R7L

Description
4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB4R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB4R7L-ND
Fixed Inductors IHSM4825EB4R7L-ND
4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard

4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay - 53K4949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay
53K4949
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay 53K4949
INDUCTOR, SHIELDED, 4.7UH, 2A, SMD; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:IHSM-4825 Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2A, SMD; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:IHSM-4825 Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB4R7L-ND 53K4949
Product Name Fixed Inductors Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers