Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER1R2L

Description
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER1R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER1R2L-ND
Fixed Inductors IHSM4825ER1R2L-ND
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard

1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHSM4825ER1R2L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details