Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF272L

Description
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF272L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF272L-ND
Fixed Inductors IHSM5832RF272L-ND
2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard

2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - IHSM5832RF272L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max
IHSM5832RF272L
INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max IHSM5832RF272L
INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF272L-ND IHSM5832RF272L
Product Name Fixed Inductors INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details