Vishay Intertechnology, Inc. Fixed Inductors IHSM4825EB8R2L

Description
8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB8R2L-ND
Fixed Inductors IHSM4825EB8R2L-ND
8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard

8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦15% Unshielded 63 mOhm Max - IHSM4825EB8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦15% Unshielded 63 mOhm Max
IHSM4825EB8R2L
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦15% Unshielded 63 mOhm Max IHSM4825EB8R2L
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦15% Unshielded 63 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦15% Unshielded 63 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825EB8R2L-ND IHSM4825EB8R2L
Product Name Fixed Inductors INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦15% Unshielded 63 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details