Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER102L

Description
1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1551-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1551-2-ND
Fixed Inductors 541-1551-2-ND
1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard

1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH .24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max - IHSM4825ER102L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH .24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max
IHSM4825ER102L
INDUCTOR POWER 1000UH .24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max IHSM4825ER102L
INDUCTOR POWER 1000UH .24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH .24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1551-2-ND IHSM4825ER102L
Product Name Fixed Inductors INDUCTOR POWER 1000UH .24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers