Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ331L

Description
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ331L-ND
Fixed Inductors IHSM3825PJ331L-ND
330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard

330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - IHSM3825PJ331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max
IHSM3825PJ331L
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max IHSM3825PJ331L
INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ331L-ND IHSM3825PJ331L
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.27A SMD 330¦H 270mA 230mA - Ferrite Core ¦15% Unshielded 5.07 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details