Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP8787MZER2R2M5A

Description
Win Source Part Number: 1227521-IHLP8787MZER 2R2M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 17.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.25mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 58 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER2R2M 5ADKR,541-IHLP8787MZ ER2R2M5ACT,541-IHLP8 787MZER2R2M5ATR Current - Saturation (Isat): 48A
Request a Quote Datasheet
Description
Win Source Part Number: 1227521-IHLP8787MZER 2R2M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 17.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.25mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 58 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER2R2M 5ADKR,541-IHLP8787MZ ER2R2M5ACT,541-IHLP8 787MZER2R2M5ATR Current - Saturation (Isat): 48A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1227521-IHLP8787MZER2R2M5A
Inductors, Coils, Chokes - Fixed Inductors 1227521-IHLP8787MZER2R2M5A
Win Source Part Number: 1227521-IHLP8787MZER 2R2M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 17.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.25mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 58 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER2R2M 5ADKR,541-IHLP8787MZ ER2R2M5ACT,541-IHLP8 787MZER2R2M5ATR Current - Saturation (Isat): 48A

Win Source Part Number: 1227521-IHLP8787MZER2R2M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-8787MZ-5A
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 17.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.25mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 58 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP8787MZER2R2M5ADKR,541-IHLP8787MZER2R2M5ACT,541-IHLP8787MZER2R2M5ATR
Current - Saturation (Isat): 48A

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Automotive 2.2uH 100KHz 58A Inductor and Choke - 71-IHLP8787MZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 58A Inductor and Choke
71-IHLP8787MZER2R2M5A
Automotive 2.2uH 100KHz 58A Inductor and Choke 71-IHLP8787MZER2R2M5A
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 58A 0.00125Ohm DCR 8787 Automotive T/R Product overview: IHLP8787MZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 58A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER2R2M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 58A 0.00125Ohm DCR 8787 Automotive T/R Product overview: IHLP8787MZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 58A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 2.2 H, 20%, Shielded, 1250 Ohm, 58 A Rohs Compliant Vishay - 52X6073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 2.2 H, 20%, Shielded, 1250 Ohm, 58 A Rohs Compliant Vishay
52X6073
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 2.2 H, 20%, Shielded, 1250 Ohm, 58 A Rohs Compliant Vishay 52X6073
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 2.2 H, 20%, Shielded, 1250 ohm, 58 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 2.2 H, 20%, Shielded, 1250 ohm, 58 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1227521-IHLP8787MZER2R2M5A 541-IHLP8787MZER2R2M5ATR-ND 71-IHLP8787MZER2R2M5A 52X6073
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 2.2uH 100KHz 58A Inductor and Choke Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 2.2 H, 20%, Shielded, 1250 Ohm, 58 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers