INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
3.9µH Unshielded Inductor 7.9A 21mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM5832PJ3R9L | IHSM5832PJ3R9L-ND |
| Product Name | INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 3.9 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0210 ohms | 0.0210 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |