Vishay Intertechnology, Inc. Fixed Inductors IHSM3825EB470L

Description
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825EB470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB470L-ND
Fixed Inductors IHSM3825EB470L-ND
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - IHSM3825EB470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max
IHSM3825EB470L
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max IHSM3825EB470L
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825EB470L-ND IHSM3825EB470L
Product Name Fixed Inductors INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details