Vishay Intertechnology, Inc. Fixed Inductors IHLP8787MZER470M51

Description
47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER470M51DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard

47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER470M51TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard

47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER470M51CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard

47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard

Buy Now Datasheet
47uH 100KHz 13.5A Inductor and Choke - 71-IHLP8787MZER470M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 13.5A Inductor and Choke
71-IHLP8787MZER470M51
47uH 100KHz 13.5A Inductor and Choke 71-IHLP8787MZER470M51
Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 13.5A 0.0177Ohm DCR 8787 T/R Product overview: IHLP8787MZER470M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER470M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 13.5A 0.0177Ohm DCR 8787 T/R Product overview: IHLP8787MZER470M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER470M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER470M51DKR-ND 71-IHLP8787MZER470M51
Product Name Fixed Inductors 47uH 100KHz 13.5A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Application RF Choke
View Details