Vishay Precision Group Fixed Inductors IHSM4825PJ820L

Description
82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ820L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ820L-ND
Fixed Inductors IHSM4825PJ820L-ND
82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard

82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max - IHSM4825PJ820L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max
IHSM4825PJ820L
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max IHSM4825PJ820L
INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 82Uh, 560Ma, Smd; Inductance Vishay - 45C2639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 82Uh, 560Ma, Smd; Inductance Vishay
45C2639
Inductor, Shielded, 82Uh, 560Ma, Smd; Inductance Vishay 45C2639
INDUCTOR, SHIELDED, 82UH, 560MA, SMD; Inductance:82µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.604ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 82UH, 560MA, SMD; Inductance:82µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.604ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ820L-ND IHSM4825PJ820L 45C2639
Product Name Fixed Inductors INDUCTOR POWER 82UH 0.8A SMD 82¦H 800mA 560mA - Ferrite Core ¦15% Unshielded 604 mOhm Max Inductor, Shielded, 82Uh, 560Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data