220nH Shielded Inductor 35.5A 0.9mOhm Max Nonstandard
FIXED IND 220NH 35.5A 0.9 MOHM
FIXED IND 220NH 35.5A 0.9 MOHM
FIXED IND 220NH 35.5A 0.9MOHM SM Product overview: IHLW4040CFERR22M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35.5A, 0.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 35.5A, 0.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW4040CFERR22M1
Win Source Part Number: 1004508-IHLW4040CFER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLW-4040CF-11
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 0.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.400" L x 0.400" W (10.16mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 36A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLW4040CFERR22M11TR-ND | 71-IHLW4040CFERR22M11 | 1004508-IHLW4040CFERR22M11 |
| Product Name | Fixed Inductors | 35.5A 0.9MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 9.00E-4 ohms | 9.00E-4 ohms |