Vishay Precision Group SMD 3.3UH 12A 12 MOHM Inductor and Choke IHLW5050CEER3R3M01

Description
FIXED IND 3.3UH 12A 12 MOHM SMD Product overview: IHLW5050CEER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 12A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 12A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW5050CEER3R3M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 12A 12 MOHM SMD Product overview: IHLW5050CEER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 12A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 12A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW5050CEER3R3M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 12A 12 MOHM Inductor and Choke - 71-IHLW5050CEER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 12A 12 MOHM Inductor and Choke
71-IHLW5050CEER3R3M01
SMD 3.3UH 12A 12 MOHM Inductor and Choke 71-IHLW5050CEER3R3M01
FIXED IND 3.3UH 12A 12 MOHM SMD Product overview: IHLW5050CEER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 12A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 12A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW5050CEER3R3M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 12A 12 MOHM SMD Product overview: IHLW5050CEER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 12A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 12A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW5050CEER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLW5050CEER3R3M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLW5050CEER3R3M01-ND
Fixed Inductors IHLW5050CEER3R3M01-ND
3.3µH Shielded Inductor 12A 12mOhm Max Nonstandard

3.3µH Shielded Inductor 12A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLW5050CEER3R3M01 - 921107-IHLW5050CEER3R3M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLW5050CEER3R3M01
921107-IHLW5050CEER3R3M01
Fixed Inductors - IHLW5050CEER3R3M01 921107-IHLW5050CEER3R3M01
Manufacturer: Vishay Win Source Part Number: 921107-IHLW5050CEER3 R3M01 Series: IHLW-5050CE-01 Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded - Inductor 12 A 12mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921107-IHLW5050CEER3R3M01
Series: IHLW-5050CE-01
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded - Inductor 12 A 12mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLW5050CEER3R3M01 IHLW5050CEER3R3M01-ND 921107-IHLW5050CEER3R3M01
Product Name SMD 3.3UH 12A 12 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - IHLW5050CEER3R3M01
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology High Power Choke
Core Material Composite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details