Vishay Intertechnology, Inc. INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max IHSM5832ER332L

Description
INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - IHSM5832ER332L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max
IHSM5832ER332L
INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max IHSM5832ER332L
INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1069-2-ND
Fixed Inductors 541-1069-2-ND
3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard

3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER332L 541-1069-2-ND
Product Name INDUCTOR POWER 3300UH .18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 3300 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 180 milliamps 120 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details