Vishay Intertechnology, Inc. INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM5832RF2R7L

Description
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM5832RF2R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM5832RF2R7L
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM5832RF2R7L
INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF2R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF2R7L-ND
Fixed Inductors IHSM5832RF2R7L-ND
2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard

2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF2R7L IHSM5832RF2R7L-ND
Product Name INDUCTOR POWER 2.7UH 8.4A SMD 2.7¦H 8.4A 3.7A - Ferrite Core ¦15% Unshielded 17 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0170 ohms 0.0170 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details