Vishay Precision Group Fixed Inductors IHSM4825EB5R6L

Description
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB5R6L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB5R6L-ND
Fixed Inductors IHSM4825EB5R6L-ND
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard

5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 1.9A, Smd; Inductance Vishay - 53K4952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 1.9A, Smd; Inductance Vishay
53K4952
Inductor, Shielded, 5.6Uh, 1.9A, Smd; Inductance Vishay 53K4952
INDUCTOR, SHIELDED, 5.6UH, 1.9A, SMD; Inductance:5.6µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:IHSM-4825 Series; DC Resistance Max:0.051ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 1.9A, SMD; Inductance:5.6µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:IHSM-4825 Series; DC Resistance Max:0.051ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB5R6L-ND 53K4952
Product Name Fixed Inductors Inductor, Shielded, 5.6Uh, 1.9A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details