Vishay Intertechnology, Inc. INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max IHSM5832ER222L

Description
INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - IHSM5832ER222L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max
IHSM5832ER222L
INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max IHSM5832ER222L
INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1561-2-ND
Fixed Inductors 541-1561-2-ND
2.2mH Unshielded Inductor 220mA 9.71Ohm Max Nonstandard

2.2mH Unshielded Inductor 220mA 9.71Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER222L 541-1561-2-ND
Product Name INDUCTOR POWER 2200UH .22A SMD 2.2mH 220mA 140mA - Ferrite Core ¦15% Unshielded 9.71 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 2200 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 220 milliamps 140 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details