Manufacturer: Vishay Dale
Win Source Part Number: 776724-IHSM4825ER1R5
Series: IHSM-4825
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 6.9A
Shielding: Unshielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 3.5A
Test Frequency: 1kHz
Family Name: IHSM-4825
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20 mOhm Max
Dimension: 0.540" L x 0.250" W (13.72mm x 6.35mm)
Height - Seated (Maximum): 0.225" (5.72mm)
Alternative Parts (Cross-Reference): 4922-03K; 4922-03J; 4922R-03J; 4922R-03L;
Introduction Date: November 22, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard
SMD Power Inductor 1.5uH 6.9A Ferrite 4825 Product overview: IHSM4825ER1R5L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 6.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825ER1R5L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 776724-IHSM4825ER1R5L | 541-1626-2-ND | 71-IHSM4825ER1R5L |
| Product Name | Fixed Inductors - IHSM4825ER1R5L | Fixed Inductors | SMD 1.5uH 6.9A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |