Vishay Intertechnology, Inc. Fixed Inductors IHSM3825EB100L

Description
10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825EB100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB100L-ND
Fixed Inductors IHSM3825EB100L-ND
10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard

10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - IHSM3825EB100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max
IHSM3825EB100L
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max IHSM3825EB100L
INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825EB100L-ND IHSM3825EB100L
Product Name Fixed Inductors INDUCTOR POWER 10UH 1.74A SMD 10¦H 1.74A 1.36A - Ferrite Core ¦15% Unshielded 126 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details