Vishay Intertechnology, Inc. INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max IHSM4825PJ3R9K

Description
INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max - IHSM4825PJ3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max
IHSM4825PJ3R9K
INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max IHSM4825PJ3R9K
INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ3R9K-ND
Fixed Inductors IHSM4825PJ3R9K-ND
3.9µH Unshielded Inductor 4.3A 42mOhm Max Nonstandard

3.9µH Unshielded Inductor 4.3A 42mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ3R9K IHSM4825PJ3R9K-ND
Product Name INDUCTOR POWER 3.9UH 4.3A SMD 3.9¦H 4.3A 2.2A - Ferrite Core ¦10% Unshielded 42 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0420 ohms 0.0420 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details