Vishay Intertechnology, Inc. Fixed Inductors IHSM4825EB561L

Description
560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB561L-ND
Fixed Inductors IHSM4825EB561L-ND
560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard

560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max - IHSM4825EB561L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max
IHSM4825EB561L
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max IHSM4825EB561L
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825EB561L-ND IHSM4825EB561L
Product Name Fixed Inductors INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details