Vishay Intertechnology, Inc. Fixed Inductors IHSM3825ER181L

Description
180µH Unshielded Inductor 360mA 3.28Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 360mA 3.28Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825ER181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825ER181L-ND
Fixed Inductors IHSM3825ER181L-ND
180µH Unshielded Inductor 360mA 3.28Ohm Max Nonstandard

180µH Unshielded Inductor 360mA 3.28Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH .36A SMD 180¦H 360mA 330mA - Ferrite Core ¦15% Unshielded 3.28 Ohm Max - IHSM3825ER181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH .36A SMD 180¦H 360mA 330mA - Ferrite Core ¦15% Unshielded 3.28 Ohm Max
IHSM3825ER181L
INDUCTOR POWER 180UH .36A SMD 180¦H 360mA 330mA - Ferrite Core ¦15% Unshielded 3.28 Ohm Max IHSM3825ER181L
INDUCTOR POWER 180UH .36A SMD 180¦H 360mA 330mA - Ferrite Core ¦15% Unshielded 3.28 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 180UH .36A SMD 180¦H 360mA 330mA - Ferrite Core ¦15% Unshielded 3.28 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825ER181L-ND IHSM3825ER181L
Product Name Fixed Inductors INDUCTOR POWER 180UH .36A SMD 180¦H 360mA 330mA - Ferrite Core ¦15% Unshielded 3.28 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details