Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max IHSM5832PJ6R8L

Description
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - IHSM5832PJ6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max
IHSM5832PJ6R8L
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max IHSM5832PJ6R8L
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ6R8L-ND
Fixed Inductors IHSM5832PJ6R8L-ND
6.8µH Unshielded Inductor 6.1A 38mOhm Max Nonstandard

6.8µH Unshielded Inductor 6.1A 38mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ6R8L IHSM5832PJ6R8L-ND
Product Name INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0380 ohms 0.0380 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details