Vishay Precision Group Fixed Inductors IHSM4825PJ221L

Description
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ221L-ND
Fixed Inductors IHSM4825PJ221L-ND
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - IHSM4825PJ221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
IHSM4825PJ221L
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM4825PJ221L
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay - 45C2620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay
45C2620
Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay 45C2620
INDUCTOR, SHIELDED, 220UH, 320MA, SMD; Inductance:220µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):320mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:1.58ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 220UH, 320MA, SMD; Inductance:220µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):320mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:1.58ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ221L-ND IHSM4825PJ221L 45C2620
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106105CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details