Vishay Precision Group Fixed Inductors IHSM4825EB101L

Description
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB101L-ND
Fixed Inductors IHSM4825EB101L-ND
100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - IHSM4825EB101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max
IHSM4825EB101L
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max IHSM4825EB101L
INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 100Uh, 500Ma, Smd; Inductance Vishay - 53K4929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 500Ma, Smd; Inductance Vishay
53K4929
Inductor, Shielded, 100Uh, 500Ma, Smd; Inductance Vishay 53K4929
INDUCTOR, SHIELDED, 100UH, 500MA, SMD; Inductance:100µH; RMS Current (Irms):730mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.672ohm; Product Length:13.72mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 500MA, SMD; Inductance:100µH; RMS Current (Irms):730mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.672ohm; Product Length:13.72mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825EB101L-ND IHSM4825EB101L 53K4929
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.73A SMD 100¦H 730mA 500mA - Ferrite Core ¦15% Unshielded 672 mOhm Max Inductor, Shielded, 100Uh, 500Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details