4.7mH Unshielded Inductor 140mA 23.1Ohm Max Nonstandard
INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHSM5832PJ472L-ND | IHSM5832PJ472L |
| Product Name | Fixed Inductors | INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |