Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE331L

Description
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE331L-ND
Fixed Inductors IHSM4825RE331L-ND
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard

330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - IHSM4825RE331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max
IHSM4825RE331L
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max IHSM4825RE331L
INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE331L-ND IHSM4825RE331L
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details