Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF1R0K

Description
1µH Unshielded Inductor 9A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Inductor 9A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF1R0K-ND
Fixed Inductors IHSM5832RF1R0K-ND
1µH Unshielded Inductor 9A 10mOhm Max Nonstandard

1µH Unshielded Inductor 9A 10mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦10% Unshielded 10 mOhm Max - IHSM5832RF1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦10% Unshielded 10 mOhm Max
IHSM5832RF1R0K
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦10% Unshielded 10 mOhm Max IHSM5832RF1R0K
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦10% Unshielded 10 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦10% Unshielded 10 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF1R0K-ND IHSM5832RF1R0K
Product Name Fixed Inductors INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦10% Unshielded 10 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567673P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details