Vishay Precision Group Fixed Inductors IHSM4825EB181L

Description
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB181L-ND
Fixed Inductors IHSM4825EB181L-ND
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard

180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - IHSM4825EB181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max
IHSM4825EB181L
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max IHSM4825EB181L
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 180Uh, 350Ma, Smd; Inductance Vishay - 53K4936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, 350Ma, Smd; Inductance Vishay
53K4936
Inductor, Shielded, 180Uh, 350Ma, Smd; Inductance Vishay 53K4936
INDUCTOR, SHIELDED, 180UH, 350MA, SMD; Inductance:180µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:1.37ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, 350MA, SMD; Inductance:180µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:1.37ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825EB181L-ND IHSM4825EB181L 53K4936
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max Inductor, Shielded, 180Uh, 350Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data