Vishay Precision Group Fixed Inductors IHSM4825PJ150L

Description
15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ150L-ND
Fixed Inductors IHSM4825PJ150L-ND
15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard

15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - IHSM4825PJ150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max
IHSM4825PJ150L
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max IHSM4825PJ150L
INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 15Uh, 1.2A, Smd; Inductance Vishay - 45C2614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.2A, Smd; Inductance Vishay
45C2614
Inductor, Shielded, 15Uh, 1.2A, Smd; Inductance Vishay 45C2614
INDUCTOR, SHIELDED, 15UH, 1.2A, SMD; Inductance:15µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.089ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 15UH, 1.2A, SMD; Inductance:15µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.089ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ150L-ND IHSM4825PJ150L 45C2614
Product Name Fixed Inductors INDUCTOR POWER 15UH 2.3A SMD 15¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 89 mOhm Max Inductor, Shielded, 15Uh, 1.2A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details