INDUCTOR POWER 390UH .34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
390µH Unshielded Inductor 340mA 2.73Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825ER391L | IHSM4825ER391L-ND |
| Product Name | INDUCTOR POWER 390UH .34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 390 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 340 milliamps | 260 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |