Vishay Precision Group Fixed Inductors IHLP8787MZER6R8M5A

Description
6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER6R8M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8uH 36A Inductor and Choke - 71-IHLP8787MZER6R8M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 36A Inductor and Choke
71-IHLP8787MZER6R8M5A
SMD 6.8uH 36A Inductor and Choke 71-IHLP8787MZER6R8M5A
SMD Power Inductor 6.8uH 36A Shielded Wirewound 3.09mR DCR Product overview: IHLP8787MZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 36A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER6R8M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 6.8uH 36A Shielded Wirewound 3.09mR DCR Product overview: IHLP8787MZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 36A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER6R8M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1202280-IHLP8787MZER6R8M5A
Inductors, Coils, Chokes - Fixed Inductors 1202280-IHLP8787MZER6R8M5A
Win Source Part Number: 1202280-IHLP8787MZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 8.03MHz Package / Case: Nonstandard DC Resistance (DCR): 3.09mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER6R8M 5ACT,IHLP8787MZER6R8 M5A-ND,541-IHLP8787M ZER6R8M5ATR,541-IHLP 8787MZER6R8M5ADKR Current - Saturation (Isat): 36A

Win Source Part Number: 1202280-IHLP8787MZER6R8M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-8787MZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 8.03MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.09mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP8787MZER6R8M5ACT,IHLP8787MZER6R8M5A-ND,541-IHLP8787MZER6R8M5ATR,541-IHLP8787MZER6R8M5ADKR
Current - Saturation (Isat): 36A

Buy Now Datasheet
Fixed Inductors - IHLP8787MZER6R8M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP8787MZER6R8M5A
Fixed Inductors IHLP8787MZER6R8M5A
FIXED IND 6.8UH 36A 3.09MOHM SMD

FIXED IND 6.8UH 36A 3.09MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Rohs Compliant Vishay - 52X6079 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Rohs Compliant Vishay
52X6079
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Rohs Compliant Vishay 52X6079
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 6.8 H, 20%, Shielded, 3090 ohm, 36 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 6.8 H, 20%, Shielded, 3090 ohm, 36 A RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Vishay - 97W2246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Vishay
97W2246
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Vishay 97W2246
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 6.8 H, 20%, Shielded, 3090 ohm, 36 A

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 6.8 H, 20%, Shielded, 3090 ohm, 36 A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER6R8M5ATR-ND 71-IHLP8787MZER6R8M5A 1202280-IHLP8787MZER6R8M5A IHLP8787MZER6R8M5A 52X6079 97W2246
Product Name Fixed Inductors SMD 6.8uH 36A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Rohs Compliant Vishay Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 6.8 H, 20%, Shielded, 3090 Ohm, 36 A Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0031 ohms 0.0031 ohms 0.0031 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details