Vishay Precision Group Fixed Inductors IHSM4825EB102L

Description
1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB102L-ND
Fixed Inductors IHSM4825EB102L-ND
1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard

1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH 0.24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max - IHSM4825EB102L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max
IHSM4825EB102L
INDUCTOR POWER 1000UH 0.24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max IHSM4825EB102L
INDUCTOR POWER 1000UH 0.24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 1000UH 0.24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 1Mh, 150Ma, Smd; Inductance Vishay - 53K4930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 150Ma, Smd; Inductance Vishay
53K4930
Inductor, Shielded, 1Mh, 150Ma, Smd; Inductance Vishay 53K4930
INDUCTOR, SHIELDED, 1MH, 150MA, SMD; Inductance:1mH; RMS Current (Irms):240mA; Inductor Construction:Shielde d; Saturation Current (Isat):150mA; Product Range:IHSM-4825 Series; DC Resistance Max:6.9ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 150MA, SMD; Inductance:1mH; RMS Current (Irms):240mA; Inductor Construction:Shielded; Saturation Current (Isat):150mA; Product Range:IHSM-4825 Series; DC Resistance Max:6.9ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825EB102L-ND IHSM4825EB102L 53K4930
Product Name Fixed Inductors INDUCTOR POWER 1000UH 0.24A SMD 1mH 240mA 150mA - Ferrite Core ¦15% Unshielded 6.9 Ohm Max Inductor, Shielded, 1Mh, 150Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details