Vishay Precision Group Fixed Inductors IHSM4825EB560L

Description
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB560L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB560L-ND
Fixed Inductors IHSM4825EB560L-ND
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - IHSM4825EB560L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max
IHSM4825EB560L
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max IHSM4825EB560L
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 56Uh, 680Ma, Smd; Inductance Vishay - 53K4953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, 680Ma, Smd; Inductance Vishay
53K4953
Inductor, Shielded, 56Uh, 680Ma, Smd; Inductance Vishay 53K4953
INDUCTOR, SHIELDED, 56UH, 680MA, SMD; Inductance:56µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.397ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, 680MA, SMD; Inductance:56µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:IHSM-4825 Series; DC Resistance Max:0.397ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825EB560L-ND IHSM4825EB560L 53K4953
Product Name Fixed Inductors INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max Inductor, Shielded, 56Uh, 680Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details